6ES76605FD583BK3详情
Siemens 6ES76605FD583BK3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Front built-in possible
无
IO link master
无
Number of free AGP-slots
0
Number of free ISA-slots
0
Number of free PCMCIA-slots
0
Number of HW-interfaces serial TTY
0
Number of HW-interfaces Wireless
0
Radio standard Bluetooth
无
Radio standard GPRS
无
Radio standard GSM
无
Radio standard UMTS
无
Radio standard Wi-Fi 802.11
无
Suitable for safety functions
无
Supporting protocol for ASI
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for CAN
无
Supporting protocol for Data-Highway
无
Supporting protocol for DeviceNet
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for INTERBUS
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for KNX
无
Supporting protocol for LON
无
Supporting protocol for MODBUS
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for SERCOS
无
Supporting protocol for SUCONET
无
With floppy disc drive
无
6ES76605FD583BK3拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。