6ES76605GF603BE3
6ES76605GF603BE3

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Siemens 6ES76605GF603BE3

  • 收藏
  • 对比

型号

6ES76605GF603BE3

品牌

Siemens

utmel 编号

2239-6ES76605GF603BE3

商品类别

工业设备

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Industrial PC

起订量

1最小包装量--

添加到询价列表
6ES76605GF603BE3
6ES76605GF603BE3 Siemens Industrial PC

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

6ES76605GF603BE3详情

Siemens 6ES76605GF603BE3重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Radio standard GPRS

  • IO link master

  • Radio standard Bluetooth

  • Supporting protocol for AS-Interface Safety at Work

  • Supporting protocol for SUCONET

  • Supporting protocol for Foundation Fieldbus

  • Supporting protocol for MODBUS

  • Radio standard GSM

  • Front built-in possible

  • Radio standard UMTS

  • Supporting protocol for CAN

  • Supporting protocol for SafetyBUS p

  • Supporting protocol for KNX

  • Suitable for safety functions

  • Supporting protocol for PROFIsafe

  • Number of free AGP-slots

    0

  • Supporting protocol for PROFINET CBA

  • Supporting protocol for DeviceNet Safety

  • Number of free PCMCIA-slots

    0

  • Supporting protocol for LON

  • Supporting protocol for INTERBUS

  • Supporting protocol for DeviceNet

  • Radio standard Wi-Fi 802.11

  • Supporting protocol for INTERBUS-Safety

  • Number of HW-interfaces Wireless

    0

  • Number of HW-interfaces serial TTY

    0

  • Supporting protocol for SERCOS

  • Supporting protocol for Data-Highway

  • With floppy disc drive

  • Supporting protocol for ASI

  • Number of free ISA-slots

    0

0个相似型号

6ES76605GF603BE3拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z