注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23554.954331
10
¥22780.420046
25
¥22622.065592
50
¥22464.811905
100
¥22002.754073
500
¥20429.669519
6ES76728AC010YA0详情
Siemens 6ES76728AC010YA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
有
Supporting protocol for other bus systems
无
Suitable for operating system Windows ME
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Suitable for operating system Windows 2000
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Suitable for operating system Linux
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
Suitable for operating system Windows CE
无
Supporting protocol for LON
无
Suitable for operating system Windows 7
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Suitable for operating system Windows XP
无
Suitable for operating system Windows Vista
无
Supporting protocol for MODBUS
有
Supporting protocol for Foundation Fieldbus
无
Suitable for operating system Windows 8
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
有
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
无
Suitable for operating system Windows 9x
无
Supporting protocol for PROFIBUS
有
Dimensions
0.27 x 0.184 x 0.032 m
Range
SIMATIC
For Use With
SIMATIC
系列
SIMATIC
配件类型
Software
6ES76728AC010YA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。