注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1537.178728
10
¥1450.168613
100
¥1368.083597
500
¥1290.644903
1000
¥1217.589532
6ES78230AA001AA0详情
Siemens 6ES78230AA001AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
6ES78230AA001AA0
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Integrated communication function
无
Integrated evaluation function
有
Suitable for operating system Windows 2000
无
Integrated application configuration function
有
Integrated motion function
无
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
有
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
有
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
无
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
无
Integrated analysis function
有
Suitable for safety functions
无
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
无
With editor for programming language ST (structured text)
有
Integrated data detection function
有
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
With editor for programming language LD (Ladder Diagram)
有
Integrated configuration function
有
Integrated diagnosis function
有
Maintenance function integrated
有
Simulation function integrated
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
Dimensions
0.254 x 0.177 x 0.007 m
Range
SIMATIC
For Use With
SIMATIC
系列
SIMATIC
类型
6ES7823-0AA00-1AA0
配件类型
License
6ES78230AA001AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。