6ES78230BA001BA0详情
Siemens 6ES78230BA001BA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
6ES78230BA001BA0
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Integrated communication function
有
Integrated evaluation function
无
Suitable for operating system Windows 2000
无
Integrated application configuration function
无
Integrated motion function
无
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
无
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
无
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
无
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
无
Suitable for operating system Windows 7
无
Integrated analysis function
无
Suitable for safety functions
无
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
无
With editor for programming language ST (structured text)
无
Integrated data detection function
有
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
With editor for programming language LD (Ladder Diagram)
无
Integrated configuration function
无
Integrated diagnosis function
有
Maintenance function integrated
无
Simulation function integrated
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
Dimensions
0.253 x 0.192 x 0.019 m
Range
SIMATIC
For Use With
SIMATIC
系列
SIMATIC
类型
6ES7823-0BA00-1BA0
配件类型
License
6ES78230BA001BA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。