6ES78231EA080YA5详情
Siemens 6ES78231EA080YA5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
Package
Bulk
厂商
Siemens
Product Status
活跃
For Use With/Related Products
SIMATIC 系列
系列
-
配件类型
Software
6ES78231EA080YA5拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。