注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5762.763836
10
¥5436.569655
100
¥5128.839298
500
¥4838.527642
1000
¥4564.648718
6ES78231FE000YL5详情
Siemens 6ES78231FE000YL5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Put into operation function integrated
有
Suitable for operating system Windows ME
无
Integrated communication function
有
Integrated evaluation function
有
According to IEC 1131-3 (DIN EN 61131-3)
有
Suitable for operating system Windows 2000
无
Integrated application configuration function
有
Integrated motion function
无
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
无
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
无
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
无
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
无
Suitable for operating system Windows 7
有
Integrated analysis function
有
Suitable for safety functions
无
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
无
With editor for programming language ST (structured text)
无
Integrated data detection function
无
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
With editor for programming language LD (Ladder Diagram)
无
Integrated configuration function
有
Integrated diagnosis function
有
Maintenance function integrated
无
Simulation function integrated
有
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
Package
电子交付
厂商
Siemens
Product Status
活跃
For Use With/Related Products
SIMATIC 控制器
系列
-
配件类型
Software
6ES78231FE000YL5拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。