6GF33200AC03详情
Siemens 6GF33200AC03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Manufacturer part #
6GF33200AC03
Content
1pc(s)
Factory colour
Grey
Stranding element
Other
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
0 - 0
Diameter conductor
0
Material core insulation
None
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
0
Specification material outer sheath
Other
Screen over stranding element
Other
Category
None
Protective sheath
无
Nominal cross section conductor
0
Screen over stranding
Other
Low smoke (according to EN 61034-2)
无
NVP value
0
Material outer sheath
Other
类型
6GF3320-0AC03
6GF33200AC03拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。