6GF34408BC4详情
Siemens 6GF34408BC4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-15 - 80
Diameter conductor
0
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
4.7
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Protective sheath
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
23.6
Nominal cross section conductor
0
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
NVP value
0
Min. permitted bending radius, moving application/free movement
23.6
Min. permitted bending radius, stationary application/permanent installation
23.6
Material outer sheath
Polyurethane (PUR)
绞合
Other
6GF34408BC4拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。