6GF35008BA20详情
Siemens 6GF35008BA20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Other
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 70
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
7.8
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Protective sheath
无
Core identification
Colour
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyurethane (PUR)
6GF35008BA20拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。