6GK19010DM202AA5详情
Siemens 6GK19010DM202AA5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Non-Compliant
Ambient temperature
0 - 70
Material housing
Plastic
Locking mechanism
压盖螺母
Degree of protection (IP), mounted
IP20
For Use With
Control Cabinet Feedthrough
配件类型
Panel Feedthrough
0个相似型号
6GK19010DM202AA5拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
6ES72266DA320XB0
Siemens
8WH90403AB08
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。