6GK1905-0EB10详情
Siemens 6GK1905-0EB10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
RS485 Network
Ambient temperature
-40 - 85
Material housing
Other
Locking mechanism
压盖螺母
Pollution degree
2
Degree of protection (IP), mounted
IP65/IP67
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
6GK1905-0EB10
Manufacturer
Siemens
Part Life Cycle Code
接触制造商
Ihs Manufacturer
西门子 A G
Risk Rank
5.59
Reach合规守则
unknown
配件类型
M12 Cable Connector
6GK1905-0EB10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。