6GK19050FA00详情
Siemens 6GK19050FA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Non-Compliant
Body Orientation
Straight
Termination Method
Screw
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 1.5
Ambient temperature
-40 - 80
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Material housing
Other
Locking mechanism
压盖螺母
Degree of protection (IP), mounted
IP65/IP67
Connectable conductor cross section solid-core
1.5 - 1.5
Manufacturer Part Number
6GK1905-0FA00
Manufacturer
Siemens
Part Life Cycle Code
接触制造商
Ihs Manufacturer
西门子 A G
Risk Rank
5.66
连接器类型
圆形连接器
性别
Male
Reach合规守则
unknown
6GK19050FA00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。