6GK19060EA00详情
Siemens 6GK19060EA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Degree of protection (IP), mounted
IP67
Locking mechanism
压盖螺母
Material housing
Other
0个相似型号
6GK19060EA00拓展信息








哦! 它是空的。