6GK19070DC106AA3详情
Siemens 6GK19070DC106AA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
房屋材料
Plastic
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 0.75
Ambient temperature
-40 - 80
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 0.75
Material housing
Plastic
Locking mechanism
压盖螺母
Degree of protection (IP), mounted
IP65/IP67
Connectable conductor cross section solid-core
0.75 - 0.75
Body Orientation
Straight
Voltage, Rating
24 V
RoHS
Non-Compliant
系列
6GK
6GK19070DC106AA3拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。