6GK59074UA000AA0详情
Siemens 6GK59074UA000AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Siemens
Package
Bulk
Product Status
活跃
For Use With/Related Products
Scalance W700
Base Product Number
6GK5907
Type of memory
Other
Dimensions
1.26 x 0.69 x 0.28 in
Range
WiFi Accessories
For Use With
SCALANCE W700, SCALANCE W1700
系列
-
配件类型
Adapter - USB
输入类型
CLP-Slot/USB-C
6GK59074UA000AA0拓展信息









哦! 它是空的。