6GT2090-0BD00详情
Siemens 6GT2090-0BD00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 85
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 0.5
Connectable conductor cross section multi-wired
0.2 - 0.5
Connectable conductor cross section solid-core
0.2 - 0.5
Degree of protection (IP), mounted
IP67
Locking mechanism
压盖螺母
Material housing
Plastic
Material of contact surface
Other
Overvoltage category
II
Pollution degree
3
Rated current In
2
6GT2090-0BD00拓展信息








哦! 它是空的。