6GT2091-4LH50详情
Siemens 6GT2091-4LH50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
Other
Colour outer sheath
Black
Core identification
Colour
Diameter conductor
0
Flame retardant
无
Low smoke (according to EN 61034-2)
无
Material core insulation
Polyvinyl chloride (PVC)
Material outer sheath
Polyurethane (PUR)
Min. permitted bending radius, moving application with forced guidance
43
Min. permitted bending radius, moving application/free movement
43
Min. permitted bending radius, stationary application/permanent installation
43
Nominal cross section conductor
0
NVP value
0
Outer diameter approx.
5.4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Permitted cable outer temperature during assembling/handling
-30 - 80
Protective sheath
无
Screen over stranding
Braiding
Screen over stranding element
None
Specification material outer sheath
Other
Stranding element
Other
绞合
Bundle
6GT2091-4LH50拓展信息








哦! 它是空的。