6GT2191-0BH50详情
Siemens 6GT2191-0BH50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 70
Diameter conductor
0
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 70
Outer diameter approx.
4.6
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Protective sheath
无
Core identification
Colour
Nominal cross section conductor
0
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
NVP value
0
Material outer sheath
Polyurethane (PUR)
绞合
Bundle
6GT2191-0BH50拓展信息








哦! 它是空的。