6GT27911AH30详情
Siemens 6GT27911AH30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Other
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Circuit integrity
无
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
6.5
Specification material outer sheath
Other
Screen over stranding element
Other
Category
Other
Protective sheath
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
98
Screen over stranding
None
Min. permitted bending radius, moving application/free movement
98
Min. permitted bending radius, stationary application/permanent installation
98
Material outer sheath
Polyvinyl chloride (PVC)
6GT27911AH30拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。