6GT27916AH30详情
Siemens 6GT27916AH30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
无
Material core insulation
None
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
6.3
Specification material outer sheath
Other
Screen over stranding element
Other
Category
Other
Protective sheath
无
Min. permitted bending radius, moving application with forced guidance
44
Screen over stranding
Other
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
44
Min. permitted bending radius, stationary application/permanent installation
44
Material outer sheath
Other
Conductor category
Class 1 = solid
绞合
Other
6GT27916AH30拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。