6GT28116BC101AA0详情
Siemens 6GT28116BC101AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Material housing
Plastic
Degree of protection (IP)
IP67
深度
0.045
宽度
0.133
高度
0.133
0个相似型号
6GT28116BC101AA0拓展信息
6GT28116BC101AA0详情
Siemens 6GT28116BC101AA0重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Other
Material housing
Plastic
Degree of protection (IP)
IP67
深度
0.045
宽度
0.133
高度
0.133
6GT28116BC101AA0拓展信息