6GT28212AC32详情
Siemens 6GT28212AC32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
For Model FX-950/FX-951 Soldering Station
Type of electric connection
Screw connection
Material housing
Brass
Degree of protection (IP)
IP67
频率
13560000 - 13560000
高度
0.083
直径
0.03
0个相似型号
6GT28212AC32拓展信息
6GT26000AG00
Siemens
6GT28114AA002AA1
Siemens
6GT28005BA00
Siemens
6GT28005BB00
Siemens
6GT28005AC00
Siemens
6GT28102HG80
Siemens
6GT28102DC00
Siemens
6GT28116AA104AA0
Siemens
6GT28012AB10
Siemens
6GT28012BA10
Siemens








哦! 它是空的。