6GT28217AC12详情
Siemens 6GT28217AC12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33G0400E4WN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Type of electric connection
Screw connection
Material housing
Aluminium
Degree of protection (IP)
IP65
深度
140
额定电流
400 A
频率
13.56 - 13.56
宽度
200
高度
80
6GT28217AC12拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。