6GT28910UE50详情
Siemens 6GT28910UE50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
0.039 x 0.039 x 0.039 in
Range
R322
For Use With
RF1000 reader
Stranding element
Other
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 55
Material core insulation
None
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-25 - 55
Specification material outer sheath
Other
Screen over stranding element
Other
Category
None
Protective sheath
无
Screen over stranding
Other
Material outer sheath
Other
系列
6GT2891
配件类型
USB 电缆
6GT28910UE50拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。