6GT28914LN10详情
Siemens 6GT28914LN10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
0.039 x 0.039 x 0.039 in
Range
R322
For Use With
ASM 456, RF18XC, RF160C, RF170C
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-5 - 80
Diameter conductor
0
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
4.3
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
64.5
Nominal cross section conductor
0
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
NVP value
0
Min. permitted bending radius, moving application/free movement
64.5
Min. permitted bending radius, stationary application/permanent installation
64.5
Material outer sheath
Other
系列
6GT2891
配件类型
Link Cable
绞合
Bundle
6GT28914LN10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。