6SL30974AA000BP2详情
Siemens 6SL30974AA000BP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
25.4 mm
Minimum Cable Diameter (mm)
22.23 mm
Angle
Straight
Manufacturer Part Number
CGB398 SG
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
6SL30974AA000BP2拓展信息








哦! 它是空的。