6XV18015DH50详情
Siemens 6XV18015DH50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-25 - 80
Nominal voltage
300 - 300
Connection 2
Other
Colour outer sheath
Grey
Outer diameter approx.
5.7
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
0.75
Spiralized cable
无
With cord switch
无
Protective conductor
无
Material outer sheath
Polyvinyl chloride (PVC)
Coding
A
系列
ET 200
核数量
4
长度
5
6XV18015DH50拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。