6XV18016GE50详情
Siemens 6XV18016GE50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coding
L
Colour outer sheath
Black
Degree of protection (IP)
Other
Material outer sheath
Polyvinyl chloride (PVC)
Nominal cross section conductor
1.5
Nominal current
16
Nominal voltage
600 - 600
Outer diameter approx.
7.7
Protective conductor
无
Spiralized cable
无
Temperature resistance
-20 - 90
With cord switch
无
系列
ET 200
核数量
4
长度
500mm
6XV18016GE50拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。