注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1636.027607
10
¥1543.422267
100
¥1456.058745
500
¥1373.640327
1000
¥1295.887102
6XV18432R详情
Siemens 6XV18432R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
For Use With/Related Products
热转印打印机
Other Names
243362-000 6-1198196-9
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Flame retardant
According to IEC/EN 60332-3-24
Fibre type
Single mode 9/125
Colour outer sheath
Black
Outer diameter approx.
9
Specification material outer sheath
Polyethylene (PE)
Category
OS2
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
135
Material outer sheath
Other
包装
2000 per Roll
系列
TP-Tape
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Orange, Blue
标签尺寸
-
标签类型
Die-Cut
6XV18432R拓展信息







哦! 它是空的。