6XV18502GH10详情
Siemens 6XV18502GH10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Circuit integrity
无
Diameter conductor
0.48
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-40 - 70
Specification material outer sheath
Other
Screen over stranding element
Foil
Category
7
Protective sheath
无
Core identification
Colour
Number of stranding elements
2
Min. permitted bending radius, moving application with forced guidance
42
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
42
Min. permitted bending radius, stationary application/permanent installation
42
Material outer sheath
Polyvinyl chloride (PVC)
Base Product Number
6XV18502
厂商
Siemens
Product Status
活跃
Cable Types
圆形电缆
系列
6XV1850
连接器类型
插头对插头
颜色
Green
屏蔽/屏蔽
Shielded
样式
Cat5, Industrial Environments - IP20
定位/联系数
8p4c (RJ45, Ethernet)
绞合
Bundle
特征
-
知识产权评级
IP20
长度
1m
6XV18502GH10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。