6XV18612D详情
Siemens 6XV18612D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Multi mode 200/300
Colour outer sheath
Green
Outer diameter approx.
8.8
Specification material outer sheath
Other
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
175
Material outer sheath
Polyvinyl chloride (PVC)
6XV18612D拓展信息








哦! 它是空的。