6XV18708AN40详情
Siemens 6XV18708AN40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
5E
Circuit integrity
无
Colour outer sheath
Green
Conductor surface
Bare
Core identification
Colour
Diameter conductor
0.75
Flame retardant
无
Low smoke (according to EN 61034-2)
无
Material core insulation
Other
Material outer sheath
Polyvinyl chloride (PVC)
Min. permitted bending radius, moving application with forced guidance
49
Min. permitted bending radius, moving application/free movement
49
Min. permitted bending radius, stationary application/permanent installation
49
Number of stranding elements
2
NVP value
66
Outer diameter approx.
6.5
Permitted cable outer temperature after assembling without vibration
-25 - 75
Permitted cable outer temperature during assembling/handling
-10 - 60
Protective sheath
无
Screen over stranding
Foil + braiding
Screen over stranding element
None
Specification material outer sheath
Other
Stranding element
Quad
绞合
Bundle
6XV18708AN40拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。