6XV18718AE50详情
Siemens 6XV18718AE50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Just Power Semiconductors
Coding
D
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 75
Circuit integrity
无
Diameter conductor
0.75
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-10 - 60
Outer diameter approx.
6.5
Specification material outer sheath
Other
Screen over stranding element
None
Category
5E
Protective sheath
无
Core identification
Colour
Number of stranding elements
2
Min. permitted bending radius, moving application with forced guidance
49
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
NVP value
66
Min. permitted bending radius, moving application/free movement
49
Min. permitted bending radius, stationary application/permanent installation
49
Material outer sheath
Polyvinyl chloride (PVC)
屏蔽类型
Aluminium Foil, Tinned Copper Braid
绞合
Bundle
长度
500mm
6XV18718AE50拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。