6XV18732A详情
Siemens 6XV18732A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Multi mode 50/125
Colour outer sheath
Green
Outer diameter approx.
0
Specification material outer sheath
Other
Category
OM2
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
65
Material outer sheath
Polyvinyl chloride (PVC)
应用
Inside/outside
核数量
2
芯径
50/125µm
长度
20m
6XV18732A拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。