6XV18732C详情
Siemens 6XV18732C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyurethane (PUR)
Min. permitted bending radius, stationary application/permanent installation
200
Low smoke (according to EN 61034-2)
无
With strain relief
有
Category
OM2
Specification material outer sheath
Other
Outer diameter approx.
10.5
Colour outer sheath
Green
Fibre type
Multi mode 50/125
Flame retardant
无
核数量
2
芯径
50/125µm
长度
1000m
6XV18732C拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。