75D54772G详情
Siemens 75D54772G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.004868 oz
Contact Sizes
20
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
系列
109
子类别
D-Sub Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
75D54772G拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。