7KN11100XC03详情
Siemens 7KN11100XC03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for other bus systems
有
Supply voltage DC
19.2 - 19.2
With floppy disc drive
无
Supporting protocol for SERCOS
无
Number of HW-interfaces Wireless
2
Supporting protocol for INTERBUS-Safety
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
Number of HW-interfaces industrial Ethernet
1
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for MODBUS
有
Supporting protocol for SUCONET
无
Radio standard Bluetooth
有
深度
70
宽度
18
高度
90
7KN11100XC03拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。