8GK11327KK52详情
Siemens 8GK11327KK52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
0个相似型号
8GK11327KK52拓展信息
8GK1102-3KK42
Siemens
8GK1052-5KK11
Siemens
8GK1102-2KK22
Siemens
8GK1052-5KK21
Siemens
8GK1121-7KK32
Siemens
8GK1121-6KK32
Siemens
8GK1121-3KK32
Siemens
8GK1102-6KK32
Siemens
8GK1102-7KK22
Siemens
8GK1133-5KA32
Siemens








哦! 它是空的。