8MF10852UD120A详情
Siemens 8MF10852UD120A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
深度
500
宽度
800
0个相似型号
8MF10852UD120A拓展信息








哦! 它是空的。