8MF10903BR5详情
Siemens 8MF10903BR5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
97-5105-18(0689) 97-5105-18(689)(0850)
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
N
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
系列
97 5015
子类别
Circular Connectors
深度
1000
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
宽度
900
高度
2000
8MF10903BR5拓展信息








哦! 它是空的。