8MF12402UT250BA2详情
Siemens 8MF12402UT250BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
Compliant
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Model
Panel door
宽度
400
高度
2200
0个相似型号
8MF12402UT250BA2拓展信息
8MF12402UT250BA2详情
Siemens 8MF12402UT250BA2重要参数规格及、参数值,及相似型号如下:
材料
Steel
RoHS
Compliant
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Model
Panel door
宽度
400
高度
2200
8MF12402UT250BA2拓展信息