8MF12602UT140BE2详情
Siemens 8MF12602UT140BE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
RoHS
Non-Compliant
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Model
Other
宽度
600
高度
2200
0个相似型号
8MF12602UT140BE2拓展信息
8MF12602UT140BE2详情
Siemens 8MF12602UT140BE2重要参数规格及、参数值,及相似型号如下:
材料
Other
RoHS
Non-Compliant
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Model
Other
宽度
600
高度
2200
8MF12602UT140BE2拓展信息