8MF12602UT143BA2详情
Siemens 8MF12602UT143BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
425X-25
Approvals
ATEX, CE, IECEX, cUL, UL
Manufacturer
Barksdale Control Products
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Other
类型
Explosion Proof (Amplified)
输出量
4-20 mA
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded, 2 Conductor
宽度
600
高度
2200
8MF12602UT143BA2拓展信息








哦! 它是空的。