8MF12702UT253BA2详情
Siemens 8MF12702UT253BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
Degree of protection (NEMA)
Other
Model
Panel door
宽度
145
高度
30
长度
190
8MF12702UT253BA2拓展信息








哦! 它是空的。