8MF18453VS4详情
Siemens 8MF18453VS4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Model
Straight
Nominal diameter
45
One-piece
无
Construction type
External thread
Approved in combination with protective conduit according to DIN EN 61386-23
无
Thread type
Other
Thread length
10
Revolving thread
无
Material housing
Brass
Surface protection
Nickel-plated
Thread connection size
PG36
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Material quality
Other
颜色
Grey
深度
500
宽度
400
高度
1800
8MF18453VS4拓展信息








哦! 它是空的。