8MF18502UT251BA2详情
Siemens 8MF18502UT251BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
Non-Compliant
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Model
Panel door
宽度
500
高度
1800
0个相似型号
8MF18502UT251BA2拓展信息
8MF18502UT251BA2详情
Siemens 8MF18502UT251BA2重要参数规格及、参数值,及相似型号如下:
材料
Steel
RoHS
Non-Compliant
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Model
Panel door
宽度
500
高度
1800
8MF18502UT251BA2拓展信息