8MF18702UT153BA2详情
Siemens 8MF18702UT153BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
Non-Compliant
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Other
宽度
450
高度
1800
0个相似型号
8MF18702UT153BA2拓展信息
8MF18702UT153BA2详情
Siemens 8MF18702UT153BA2重要参数规格及、参数值,及相似型号如下:
材料
Steel
RoHS
Non-Compliant
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Other
宽度
450
高度
1800
8MF18702UT153BA2拓展信息