8MF18702UT252BA2详情
Siemens 8MF18702UT252BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
Model
Panel door
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
宽度
450
高度
1800
8MF18702UT252BA2拓展信息








哦! 它是空的。