8MF18802UT153BA2详情
Siemens 8MF18802UT153BA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
426H3-03-A
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
Model
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
类型
General Industrial (Amplified)
输出量
1-11 VDC
输入
14-30 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
高度
1800
宽度
800
8MF18802UT153BA2拓展信息








哦! 它是空的。